Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Pin Length | 12mm |
Insulator Colour | Red |
Product Range | E Series |
Overall Length | 18.5mm |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 17A |
External Width | 1.7mm |
Length | 18.5mm |
Termination Method | Crimp |
Wire Area Size Max | 1mm² |
Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Pin Length | 12mm |
Insulator Colour | Red |
Product Range | E Series |
Overall Length | 18.5mm |
Terminal Material | Copper |
RoHS Compliant | Yes |
Terminal, Ferrule, Crimp, Red, 18Awg | Newark Electronics |
FERRULE, 18AWG, 18.5MM, NYLON, RED,PK100 | element14 |
Where can I find additional details, specifications and documents for a E1012-L-RED?
Additional datasheets, footprints and schematics for E1012-L-RED are listed on our Part Details page. You can also find images and similar parts to E1012-L-RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E1012-L-RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E1012-L-RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E1012-L-RED fall under?
The E1012-L-RED is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to E1012-L-RED when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E1012-L-RED you can contact the distributor directly for product support, shipping queries etc.
Is the E1012-L-RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E1012-L-RED have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for E1012-L-RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E1012-L-RED often in real-time on the comparison pages.
What if I can't find stock of E1012-L-RED?
You can fill out our help required form which you can use to request a quote for E1012-L-RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.