Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E09873-000,
8-1201793-1 |
Prices starting from US$0.81
Shrink Ratio | 2:1 |
---|---|
Color | White |
Markers per Sleeve | 2 |
Compatible Cable Diameter | .137 – .32in, 3.4 – 8.1mm |
Supplied Diameter | .375in, 9.5mm |
Recovered Inside Diameter | .187in, 4.7mm |
Sleeve Length | 25mm, 1in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Wire Labels&Markers TMS-SCE-2X-1K-3/8-S1-9 | Rapid Electronics |
TE Connectivity TMS-SCE-2X-1K-3/8-S1-9 Wire Labels & Mar | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Wire Labels & Markers TMS-SCE-2X-1K-3/8-S1-9 | Sager |
Where can I find additional details, specifications and documents for a E09873-000?
Additional datasheets, footprints and schematics for E09873-000 are listed on our Part Details page. You can also find images and similar parts to E09873-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E09873-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E09873-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E09873-000 fall under?
The E09873-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to E09873-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E09873-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E09873-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E09873-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for E09873-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E09873-000 often in real-time on the comparison pages.
What if I can't find stock of E09873-000?
You can fill out our help required form which you can use to request a quote for E09873-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.