E08773-070

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for E08773-070
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for E08773-070
Series Information for E08773-070 - TE Connectivity
  • Status: Active
  • Aliases: GUSJ-12/150-240
  • Product Code: C782
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

GUSJ-12/150-240

Specifications

Number of Cores:
3
Cross-Section Range:
150 – 240mm²
Voltage Class:
≤ 12kV
Armoring:
Steel Tape
Design Specification:
GOST 13781.0.86,UHL 1, HD CENELEC 629.2
Application Type:
Inline
Installation Instruction:
Serbian
Product Availability:
SEE, CIS, Russia
Insulation:
Paper
Cable Shield Style:
Sheath Aluminium, Sheath Lead
Mechanical Connectors Included:
Yes
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability