Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E07470-000,
2-1200606-8 |
Prices starting from US$0.0145
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0213
|
170,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0145
|
170,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0157
|
170,000
in stock
|
Buy Now | |
Avnet America
from US$0.0148
|
-
|
Buy Now | |
TTI Europe
from US$0.0160
|
-
|
Buy Now | |
Sager
from US$0.0147
|
-
|
Buy Now | |
Farnell
from US$0.0309
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Quantity | 10000 |
実装方法 | Roll |
Packaging Method | Roll |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Height | .375in, 9.5mm |
Label Style | Die-Cut |
Label Material | Polyester |
Label Thickness | 72Micron |
Number of Labels Across | 7 |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Warning Signs WP .375/.375 LABEL PRICE PER LABEL | Rapid Electronics |
Printers WP-095095-10-9 | Sager |
Where can I find additional details, specifications and documents for a E07470-000?
Additional datasheets, footprints and schematics for E07470-000 are listed on our Part Details page. You can also find images and similar parts to E07470-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E07470-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E07470-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E07470-000 fall under?
The E07470-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to E07470-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E07470-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E07470-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E07470-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and TTI Europe have stock available or on a lead time for E07470-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E07470-000 often in real-time on the comparison pages.
What if I can't find stock of E07470-000?
You can fill out our help required form which you can use to request a quote for E07470-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.