E05386-076

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for E05386-076
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for E05386-076
Series Information for E05386-076 - TE Connectivity
  • Status: Active
  • Aliases: POLJ-12/3X120-240
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

POLJ-12/3X120-240

Specifications

Number of Cores:
3
Cross-Section Range:
120 – 240mm²
Voltage Class:
≤ 12kV
Design Specification:
GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
Russian, Lithuanian
Product Availability:
SEE, Russia, CIS
Mechanical Connectors Included:
Yes
Technology:
Heat Shrink
Cable Shield Style:
Wire Copper, Tape Copper
Insulation:
Plastic

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability