Status: | Active |
---|---|
Series: | TDA7396 |
RoHS: | Compliant |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
962
in stock
|
Buy Now | |
element14
from US$3.90
|
728
in stock
|
Buy Now | |
Farnell
from US$3.67
|
728
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.13
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
75
in stock
|
Buy Now | |
RS
from US$4.23
|
-
|
Buy Now | |
Avnet America
from US$3.11
|
-
|
Buy Now | |
Avnet Asia
from US$2.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SYNCHRONIZING PIN FOR SIMULTANEOUS TURN-ON IN MULTI-DEVICE APPLICATIONS |
AUTOMUTE AT MINIMUM SUPPLY VOLTAGE DETECTION |
HIGH POWER CAPABILITY:\t\t65W/2MAX\t\t60W/2EIAJ\t\t45W/2@ VS= 14.4V, f = 1KHz, d = 10%\t\t |
MINIMUM EXTERNAL COMPONENT COUNT:\t\tNO BOOTSTRAP CAPACITORS\t\tNO BOUCHEROT CELLS\t\tINTERNALLY FIXED GAIN (26dB)\t\tNO SVR CAPACITOR\t\t |
DIFFERENTIAL INPUTS (EITHER SINGLE ENDED OR DIFFERENTIAL INPUT SIGNALS ARE ACCEPTED) |
AUTOMATIC MUTE DURING TURN-ON/OFF |
NO AUDIBLE POP DURING MUTE AND STBY OPERATIONS |
ST-BY FUNCTION (CMOS COMPATIBLE) |
Product Specifications |
---|
DS0147 45W/2OHM bridge car radio amplifier with diagnostic facility |
Selection Guides |
---|
Automotive Audio Power Amplifiers |
Amplifier, Class Ab, 65W, Multiwatt11 | Newark Electronics |
AMPLIFIER, CLASS AB, 65W, MULTIWATT11 | element14 |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Amp Speaker 1-CH Mono 45W Class-AB 11-Pin(11+Tab) MULTIWATT V Tube | Avnet Silica |
45W Bridge Car Radio Amplifier Multiwatt | RS |
TDA7396 Series 45 W 2 Ohm Bridge Car Radio Amplifier - MULTIWATT-11 | Future Electronics |
Where can I find additional details, specifications and documents for a E-TDA7396?
Additional datasheets, footprints and schematics for E-TDA7396 are listed on our Part Details page. You can also find images and similar parts to E-TDA7396 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-TDA7396 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-TDA7396 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-TDA7396 fall under?
The E-TDA7396 is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to E-TDA7396 when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-TDA7396 you can contact the distributor directly for product support, shipping queries etc.
Is the E-TDA7396 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for E-TDA7396 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for E-TDA7396.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-TDA7396 often in real-time on the comparison pages.
What if I can't find stock of E-TDA7396?
You can fill out our help required form which you can use to request a quote for E-TDA7396 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.