Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Polyester Foam |
---|---|
Swab Tip Size | 13mm x 3mm x 2.8mm |
Handle Length | 65mm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Polyester Foam Swabs | Newark Electronics |
POLYESTER FOAM SWABS | element14 |
POLYESTER FOAM SWAB, 13X3X2.8MM, PK100 | Farnell |
Where can I find additional details, specifications and documents for a DYC110-03-68MM-1131SSP-FOAM?
Additional datasheets, footprints and schematics for DYC110-03-68MM-1131SSP-FOAM are listed on our Part Details page. You can also find images and similar parts to DYC110-03-68MM-1131SSP-FOAM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DYC110-03-68MM-1131SSP-FOAM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DYC110-03-68MM-1131SSP-FOAM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DYC110-03-68MM-1131SSP-FOAM fall under?
The DYC110-03-68MM-1131SSP-FOAM is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to DYC110-03-68MM-1131SSP-FOAM when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DYC110-03-68MM-1131SSP-FOAM you can contact the distributor directly for product support, shipping queries etc.
Is the DYC110-03-68MM-1131SSP-FOAM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DYC110-03-68MM-1131SSP-FOAM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DYC110-03-68MM-1131SSP-FOAM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DYC110-03-68MM-1131SSP-FOAM often in real-time on the comparison pages.
What if I can't find stock of DYC110-03-68MM-1131SSP-FOAM?
You can fill out our help required form which you can use to request a quote for DYC110-03-68MM-1131SSP-FOAM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.