Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | - |
Lead Length | 6ft |
Wristband Colour | Blue |
Ground Terminals | Alligator Clip |
Product Range | - |
Colour | Blue |
Material | Woven Elastic |
WRIST STRAP, 6FT CORD | element14 |
Adj Wrist Strap, 6Ft, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a DY7010?
Additional datasheets, footprints and schematics for DY7010 are listed on our Part Details page. You can also find images and similar parts to DY7010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DY7010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DY7010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DY7010 fall under?
The DY7010 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to DY7010 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DY7010 you can contact the distributor directly for product support, shipping queries etc.
Is the DY7010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DY7010 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for DY7010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DY7010 often in real-time on the comparison pages.
What if I can't find stock of DY7010?
You can fill out our help required form which you can use to request a quote for DY7010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.