Status: | Unknown |
---|---|
Series: | DWTC Series |
RoHS: | Unknown |
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.59
|
478
in stock
|
Buy Now | |
Newark Electronics
from US$11.88
|
2,029
in stock
|
Buy Now | |
element14
from US$33.61
|
2,029
in stock
|
Buy Now | |
Farnell
from US$14.34
|
229
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.19
|
192
in stock
|
Buy Now | |
TE Store
from US$15.59
|
35
in stock
|
Buy Now | |
RS Americas
from US$6.54
|
11
in stock
|
Buy Now | |
Avnet America
from US$8.17
|
-
|
Buy Now | |
TTI Europe
from US$5.47
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.63" |
I.D. Supplied - Metric | 16mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.158" |
I.D. Recovered Max - Metric | 4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | DWTC Series |
SVHC | No SVHC (27-Jun-2018) |
Heat-Shrink Tubing, 4:1, 16Mm, Clear | Newark Electronics |
HEAT-SHRINK TUBING, 4:1, 16MM, CLEAR | element14 |
Clear adhesive lined tubing,16mm bore | RS |
HEAT-SHRINK TUBING, 4: 1, 16MM, CLEAR | Farnell |
Heat shrink sleeve | Transfer Multisort Elektronik |
DWTC-16/4-X-STK Primary Product Color: Clear Shrink Ratio: 4: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .157 in Recovered Inside Diameter (Max): 4 mm Clear 4: 1 Dual Wall .157" | Dwtc Heat Shrink Tubing | Part Number: DWTC-16/4-X-STK | Internal Number: 9998552005 | Alias Number: 8-1197729-0 | TE Connectivity | TE Store |
TE Adhesive Lined Heat Shrink Tube, Clear 16mm Sleeve Dia. x 1.2m Length | TE Connectivity DWTC-16/4-X-STK | RS Americas |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Stick | Avnet America |
DWTC-16/4-X-STK | TTI Europe |
Where can I find additional details, specifications and documents for a DWTC-16/4-X-STK?
Additional datasheets, footprints and schematics for DWTC-16/4-X-STK are listed on our Part Details page. You can also find images and similar parts to DWTC-16/4-X-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DWTC-16/4-X-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DWTC-16/4-X-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DWTC-16/4-X-STK fall under?
The DWTC-16/4-X-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to DWTC-16/4-X-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DWTC-16/4-X-STK you can contact the distributor directly for product support, shipping queries etc.
Is the DWTC-16/4-X-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DWTC-16/4-X-STK have stock available?
Authorised distributors including Newark Electronics, element14, RS, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DWTC-16/4-X-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DWTC-16/4-X-STK often in real-time on the comparison pages.
What if I can't find stock of DWTC-16/4-X-STK?
You can fill out our help required form which you can use to request a quote for DWTC-16/4-X-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.