Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | MTCH6303 |
Application Sub Type | Capacitive Touch |
Kit Contents | Dev Board MTCH6303 8" ITO Touch Screen Micro USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Multi-touch upto 10 Touches 19Tx/27Rx Channels/3D Gestures Support Upto 20cm Superior SNR USB/I2C |
Where can I find additional details, specifications and documents for a DV102013?
Additional datasheets, footprints and schematics for DV102013 are listed on our Part Details page. You can also find images and similar parts to DV102013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV102013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV102013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV102013 fall under?
The DV102013 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV102013 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV102013 you can contact the distributor directly for product support, shipping queries etc.
Is the DV102013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV102013 have stock available?
There is no stock from authorised distributors for DV102013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV102013 often in real-time on the comparison pages.
What if I can't find stock of DV102013?
You can fill out our help required form which you can use to request a quote for DV102013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.