Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.15
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$8.15
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 1 |
Contact Current Rating (Max) | 100A |
Mating Pin Diameter | 8mm, .314in |
Length | 3.6in, 90.9mm |
Height | 1.09in, 27.6mm |
Width | 1.09in, 27.7mm |
Operating Voltage | 250VDC, 250VAC |
Degree of Protection | IP6K9K, IP68 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 125 |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a DTSK04-1-08PA?
Additional datasheets, footprints and schematics for DTSK04-1-08PA are listed on our Part Details page. You can also find images and similar parts to DTSK04-1-08PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTSK04-1-08PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTSK04-1-08PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTSK04-1-08PA fall under?
The DTSK04-1-08PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTSK04-1-08PA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTSK04-1-08PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTSK04-1-08PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTSK04-1-08PA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for DTSK04-1-08PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTSK04-1-08PA often in real-time on the comparison pages.
What if I can't find stock of DTSK04-1-08PA?
You can fill out our help required form which you can use to request a quote for DTSK04-1-08PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.