Status: | Unknown |
---|---|
Series: | DTSGL-6 Series |
RoHS: | Unknown |
Product Range | DTSGL-6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 100gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 100gf |
Switch Terminals | Solder |
Voltage Rating V DC | 12V |
Status: | Unknown |
---|---|
Series: | DTSGL-6 Series |
RoHS: | Compliant |
Product Range | DTSGL-6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 100gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile, Spst-No, 50Ma, Smd | Newark Electronics |
SWITCH, SPNO, 0.05A, 12VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a DTSGL-61K-B?
Additional datasheets, footprints and schematics for DTSGL-61K-B are listed on our Part Details page. You can also find images and similar parts to DTSGL-61K-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTSGL-61K-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTSGL-61K-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTSGL-61K-B fall under?
The DTSGL-61K-B is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to DTSGL-61K-B when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTSGL-61K-B you can contact the distributor directly for product support, shipping queries etc.
Is the DTSGL-61K-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTSGL-61K-B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DTSGL-61K-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTSGL-61K-B often in real-time on the comparison pages.
What if I can't find stock of DTSGL-61K-B?
You can fill out our help required form which you can use to request a quote for DTSGL-61K-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.