Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DTS26Z2544420PA025 |
Prices starting from US$371.26
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$371.26
|
-
|
Buy Now |
Shell Plating Material | Zinc Nickel |
---|---|
Shell Material | Aluminum |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Keying & Polarized Position Locations | A |
Mating Retention Type | Triple Start Threaded |
Polarization Code | A |
Packaging Quantity | 1 |
Product Type | Connector |
Circular Connector MIL-DTL-38999 Plug 8 Position Pin Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a DTS26Z2544420PA025?
Additional datasheets, footprints and schematics for DTS26Z2544420PA025 are listed on our Part Details page. You can also find images and similar parts to DTS26Z2544420PA025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS26Z2544420PA025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26Z2544420PA025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS26Z2544420PA025 fall under?
The DTS26Z2544420PA025 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS26Z2544420PA025 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26Z2544420PA025 you can contact the distributor directly for product support, shipping queries etc.
Is the DTS26Z2544420PA025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS26Z2544420PA025 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS26Z2544420PA025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS26Z2544420PA025 often in real-time on the comparison pages.
What if I can't find stock of DTS26Z2544420PA025?
You can fill out our help required form which you can use to request a quote for DTS26Z2544420PA025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.