Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Entry Style | Rear Insertion |
---|---|
Feedthrough Type | No |
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, SEA-AMS1424 Type I |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Aluminum 6061-T6 |
Shell Plating Material | Cadmium, O.D. |
Environmental Protection | Yes |
Hermetically Sealed | No |
Factory Installed Backshell | No |
Number of Power Positions | 4 |
Number of Positions | 8 |
Preloaded | No |
Number of Signal Positions | 4 |
Keying & Polarized Position Locations | N |
Keying | Key Polarization N |
Contact Current Rating (Max) | 43A |
Contact Type | Less Socket |
Contact Quantity (Size 20) | 4 |
Reverse Gender | No |
Contact Layout Arrangement | 25 – 44420 |
Assembly Length | 31mm, 1.22in |
Wire Size | 10 – 8AWG, 5.26 – 8.37mm² |
Alignment Keyed | Clocking |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Connector Mounting Type | Panel |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Type | Straight Plug |
Shell Size | 25 |
Product Type | Connector |
Connector System | Cable-to-Panel |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Housing MIL-DTL-38999 Plug 8 Position Socket Contact Cable Mount | Avnet America |
Circular Connector, Plug ASSY | TE Connectivity DEUTSCH DTS26W25-44420BN | RS Americas |
Where can I find additional details, specifications and documents for a DTS26W25-44420BN?
Additional datasheets, footprints and schematics for DTS26W25-44420BN are listed on our Part Details page. You can also find images and similar parts to DTS26W25-44420BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS26W25-44420BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26W25-44420BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS26W25-44420BN fall under?
The DTS26W25-44420BN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS26W25-44420BN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26W25-44420BN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS26W25-44420BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS26W25-44420BN have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for DTS26W25-44420BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS26W25-44420BN often in real-time on the comparison pages.
What if I can't find stock of DTS26W25-44420BN?
You can fill out our help required form which you can use to request a quote for DTS26W25-44420BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.