Status: | Unknown |
---|---|
Series: | DTS Series |
RoHS: | Unknown |
Product Range | DTS Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 43Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 25-43 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | Corrosion Resistant EMI |
Equivalent Military Specification | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
Approval Category | MIL-C-38999 Series III |
Circular Connector, Plug, 25-43, Cable | Newark Electronics |
CONN D38999 CIRC SKT 43 POS CRMP ST CBL MNT 43TERM | Avnet America |
Where can I find additional details, specifications and documents for a DTS26W25-43SC?
Additional datasheets, footprints and schematics for DTS26W25-43SC are listed on our Part Details page. You can also find images and similar parts to DTS26W25-43SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS26W25-43SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26W25-43SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS26W25-43SC fall under?
The DTS26W25-43SC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS26W25-43SC when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26W25-43SC you can contact the distributor directly for product support, shipping queries etc.
Is the DTS26W25-43SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS26W25-43SC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for DTS26W25-43SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS26W25-43SC often in real-time on the comparison pages.
What if I can't find stock of DTS26W25-43SC?
You can fill out our help required form which you can use to request a quote for DTS26W25-43SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.