Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DTS26W2324320PN025 |
Prices starting from US$321.00
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$321.00
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Fluid Type | MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8) |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Aluminum |
Shell Plating Material | Cadmium, O.D. |
Environmental Protection | Yes |
Feedthrough Type | No |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 5 |
Number of Power Positions | 5 |
Keying | Key Polarization N |
Keying & Polarized Position Locations | N |
Contact Quantity (Size 20) | 3 |
Contact Type | Pin |
Contact Layout Arrangement | 23 – 24320 |
Assembly Length | 1.22in, 31mm |
Alignment Keyed | Clocking |
Panel Mount Feature | Without |
Mating Retention Type | Triple Start Threaded |
Mating Retention | With |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Type | Plug |
Product Type | Connector |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Size | 23 |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Operating Temperature Range | -85 – 347°C, -65 – 175°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Plug 5 Position Pin Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a DTS26W2324320PN025?
Additional datasheets, footprints and schematics for DTS26W2324320PN025 are listed on our Part Details page. You can also find images and similar parts to DTS26W2324320PN025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS26W2324320PN025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26W2324320PN025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS26W2324320PN025 fall under?
The DTS26W2324320PN025 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS26W2324320PN025 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26W2324320PN025 you can contact the distributor directly for product support, shipping queries etc.
Is the DTS26W2324320PN025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS26W2324320PN025 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS26W2324320PN025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS26W2324320PN025 often in real-time on the comparison pages.
What if I can't find stock of DTS26W2324320PN025?
You can fill out our help required form which you can use to request a quote for DTS26W2324320PN025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.