DTS26W21-16SA Circular Connectors & Components by TE Connectivity

CIRCULAR SIZE 21 16WAY SKT

Status: Unknown
Series: DTS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$97.58

Distributor Stock
Logo for Newark
Newark
from US$97.58
No stock
Buy Now
Logo for element14
element14
from US$154.14
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range DTS Series
Circular Connector Shell Style Straight Plug
No. of Contacts 16Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 21-16
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Corrosion Resistant EMI
Equivalent Military Specification MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
Approval Category MIL-C-38999 Series III

Alternative Descriptions

Circular Connector, Plug, 21-16, Cable | Newark Electronics
Conn MIL-C-38999 Circular SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTS26W21-16SA?

Additional datasheets, footprints and schematics for DTS26W21-16SA are listed on our Part Details page. You can also find images and similar parts to DTS26W21-16SA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTS26W21-16SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26W21-16SA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTS26W21-16SA fall under?

The DTS26W21-16SA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.

Can I view similar or alternative parts?

You can view similar parts to DTS26W21-16SA when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26W21-16SA you can contact the distributor directly for product support, shipping queries etc.

Is the DTS26W21-16SA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTS26W21-16SA have stock available?

Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for DTS26W21-16SA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTS26W21-16SA often in real-time on the comparison pages.

What if I can't find stock of DTS26W21-16SA?

You can fill out our help required form which you can use to request a quote for DTS26W21-16SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay