Status: | Unknown |
---|---|
Series: | DTS Series |
RoHS: | Unknown |
Product Range | DTS Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 23Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 17-99 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Equivalent Military Specification | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
Approval Category | MIL-C-38999 Series III |
Circular, Plug, Size 17, 23Pos, Pin | Newark Electronics |
STRAIGHT PLUG SZ 17 PIN | TTI Europe |
CONN D38999 CIRC PIN 23 POS CRMP ST CBL MNT 23TERM | Avnet America |
Where can I find additional details, specifications and documents for a DTS26W17-99PN?
Additional datasheets, footprints and schematics for DTS26W17-99PN are listed on our Part Details page. You can also find images and similar parts to DTS26W17-99PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS26W17-99PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26W17-99PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS26W17-99PN fall under?
The DTS26W17-99PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS26W17-99PN when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26W17-99PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS26W17-99PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS26W17-99PN have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for DTS26W17-99PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS26W17-99PN often in real-time on the comparison pages.
What if I can't find stock of DTS26W17-99PN?
You can fill out our help required form which you can use to request a quote for DTS26W17-99PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.