Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DTS26F2544420SNS04 |
Shell Material | Aluminum |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Nickel |
Preloaded | No |
Alignment Keyed | Clocking |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Connector System | Wire-to-Wire |
Shell Size | J (25) |
Product Type | Connector |
Connector Style | Plug |
Sealable | Yes |
Shell Type | Plug |
Operating Temperature Range | -55 – 200°C |
Connector MIL-DTL-38999 Series III Circular Socket 8 Position Crimp Straight Cable Mount 8 Terminal 1 Port | Avnet America |
PLUG ASSY.SPLIT FINGER SIZE 4 | TTI Europe |
Where can I find additional details, specifications and documents for a DTS26F2544420SNS04?
Additional datasheets, footprints and schematics for DTS26F2544420SNS04 are listed on our Part Details page. You can also find images and similar parts to DTS26F2544420SNS04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS26F2544420SNS04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26F2544420SNS04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS26F2544420SNS04 fall under?
The DTS26F2544420SNS04 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS26F2544420SNS04 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26F2544420SNS04 you can contact the distributor directly for product support, shipping queries etc.
Is the DTS26F2544420SNS04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS26F2544420SNS04 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for DTS26F2544420SNS04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS26F2544420SNS04 often in real-time on the comparison pages.
What if I can't find stock of DTS26F2544420SNS04?
You can fill out our help required form which you can use to request a quote for DTS26F2544420SNS04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.