DTS26F25-43SN Circular Connectors & Components by TE Connectivity

CIRCULAR SIZE 25 43WAY SKT

Status: Unknown
Series: DTS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$84.62

Distributor Stock
Logo for Newark
Newark
from US$84.62
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range DTS Series
Circular Connector Shell Style Straight Plug
No. of Contacts 43Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 25-43
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Equivalent Military Specification MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
Approval Category MIL-C-38999 Series III

Alternative Descriptions

Circular Connector, Plug, 25-43, Cable | Newark Electronics
CONN D38999 CIRC SKT 43 POS CRMP ST CBL MNT 43TERM | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTS26F25-43SN?

Additional datasheets, footprints and schematics for DTS26F25-43SN are listed on our Part Details page. You can also find images and similar parts to DTS26F25-43SN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTS26F25-43SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26F25-43SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTS26F25-43SN fall under?

The DTS26F25-43SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.

Can I view similar or alternative parts?

You can view similar parts to DTS26F25-43SN when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26F25-43SN you can contact the distributor directly for product support, shipping queries etc.

Is the DTS26F25-43SN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTS26F25-43SN have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for DTS26F25-43SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTS26F25-43SN often in real-time on the comparison pages.

What if I can't find stock of DTS26F25-43SN?

You can fill out our help required form which you can use to request a quote for DTS26F25-43SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay