Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DTS26F2324320SNS04 |
Prices starting from US$348.56
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$348.56
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Fluid Type | M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808 |
Shell Material | Aluminum |
Environmental Protection Type | Elastomer Sealed |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Hard Dielectric/Silicone |
Preloaded | No |
Keying | Key Polarization N |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Number of Positions | 5 |
Number of Power Positions | 5 |
Contact Type | Socket |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 23 – 24320 |
Assembly Length | 31mm, 1.22in |
Alignment Keyed | Clocking |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Panel Mount Feature | Without |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 23 |
Shell Type | Plug |
Connector Style | Plug |
Product Type | Connector |
Operating Temperature Range | -85 – 392°C, -65 – 200°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Plug 5 Position Socket Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a DTS26F2324320SNS04?
Additional datasheets, footprints and schematics for DTS26F2324320SNS04 are listed on our Part Details page. You can also find images and similar parts to DTS26F2324320SNS04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS26F2324320SNS04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26F2324320SNS04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS26F2324320SNS04 fall under?
The DTS26F2324320SNS04 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS26F2324320SNS04 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26F2324320SNS04 you can contact the distributor directly for product support, shipping queries etc.
Is the DTS26F2324320SNS04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS26F2324320SNS04 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS26F2324320SNS04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS26F2324320SNS04 often in real-time on the comparison pages.
What if I can't find stock of DTS26F2324320SNS04?
You can fill out our help required form which you can use to request a quote for DTS26F2324320SNS04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.