Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$170.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$170.06
|
-
|
Buy Now |
Hermetically Sealed | Yes |
---|---|
Shell Material | Stainless Steel |
Insulation Material | Glass/Silicone |
Number of Power Positions | 6 |
Number of Positions | 6 |
Preloaded | Yes |
Contact Layout Arrangement | 17 – 6 |
Contact Type | Soldercup |
Centerline (Pitch) | 3.073mm, .121in |
Alignment Keyed | Clocking |
Mating Retention | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Circuit Application | Power |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Connector Style | Receptacle |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shell Size | 17 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 6 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DTS24Y17-06PN?
Additional datasheets, footprints and schematics for DTS24Y17-06PN are listed on our Part Details page. You can also find images and similar parts to DTS24Y17-06PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS24Y17-06PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS24Y17-06PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS24Y17-06PN fall under?
The DTS24Y17-06PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS24Y17-06PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS24Y17-06PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS24Y17-06PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS24Y17-06PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS24Y17-06PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS24Y17-06PN often in real-time on the comparison pages.
What if I can't find stock of DTS24Y17-06PN?
You can fill out our help required form which you can use to request a quote for DTS24Y17-06PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.