Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DTS24W2324320PN025 |
Prices starting from US$288.55
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$288.55
|
-
|
Buy Now |
Fluid Type | M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808 |
---|---|
Peripheral Seal Material | Silicone |
O-Ring Material | Silicone |
Shell Material | Aluminum |
Shell Plating Material | Cadmium, O.D. |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Elastomer Sealed |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Preloaded | No |
Number of Power Positions | 5 |
Number of Positions | 5 |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 23 – 24320 |
Contact Type | Pin |
Assembly Length | 1.28in, 32.5mm |
Panel Thickness | 1.58 – 3.2mm, .062 – .126in |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Panel Mount Feature | With |
Panel Mount Feature Type | Jam Nut |
Mating Retention | With |
Mating Retention Type | Triple Start Threaded |
Polarization Code | N |
Flange | Jam Nut Flange |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Shell Size | 23 |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Operating Temperature Range | -65 – 175°F, -85 – 347°C |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Receptacle 5 Position Pin Contact Flange Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a DTS24W2324320PN025?
Additional datasheets, footprints and schematics for DTS24W2324320PN025 are listed on our Part Details page. You can also find images and similar parts to DTS24W2324320PN025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS24W2324320PN025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS24W2324320PN025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS24W2324320PN025 fall under?
The DTS24W2324320PN025 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS24W2324320PN025 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS24W2324320PN025 you can contact the distributor directly for product support, shipping queries etc.
Is the DTS24W2324320PN025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS24W2324320PN025 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS24W2324320PN025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS24W2324320PN025 often in real-time on the comparison pages.
What if I can't find stock of DTS24W2324320PN025?
You can fill out our help required form which you can use to request a quote for DTS24W2324320PN025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.