Status: | Unknown |
---|---|
Series: | DTS Series |
RoHS: | Unknown |
Product Range | DTS Series |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 22Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 13-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Equivalent Military Specification | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
Approval Category | MIL-C-38999 Series III |
Dts 22C 22#22D Skt Recp Rohs Compliant: No |Deutsch Te Connectivity DTS24W13-35SN | Newark Electronics |
Conn MIL-C-38999 Circular SKT 22 POS Crimp ST Jam Nut 22 Terminal 1 Port | Avnet America |
JAM NUT RECEPT SZ 13 SKT | TTI Europe |
Where can I find additional details, specifications and documents for a DTS24W13-35SN?
Additional datasheets, footprints and schematics for DTS24W13-35SN are listed on our Part Details page. You can also find images and similar parts to DTS24W13-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS24W13-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS24W13-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS24W13-35SN fall under?
The DTS24W13-35SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS24W13-35SN when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS24W13-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS24W13-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS24W13-35SN have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for DTS24W13-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS24W13-35SN often in real-time on the comparison pages.
What if I can't find stock of DTS24W13-35SN?
You can fill out our help required form which you can use to request a quote for DTS24W13-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.