Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DTS24F2324320SNS25 |
Prices starting from US$316.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$316.13
|
-
|
Buy Now |
Shell Material | Aluminum |
---|---|
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-23699, M2-V, SEA-AMS1424 Type I, Coolanol 25 |
O-Ring Material | Silicone |
Environmental Protection Type | Elastomer Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Shell Plating Material | Nickel |
Keying | Keyway Polarization N |
Number of Positions | 5 |
Keying & Polarized Position Locations | N |
Number of Power Positions | 5 |
Factory Installed Backshell | No |
Preloaded | No |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 23 – 24320 |
Contact Type | Socket |
Panel Thickness | .062 – .126in, 1.58 – 3.2mm |
Assembly Length | 32.5mm, 1.28in |
Alignment Keyed | Clocking |
Mating Retention Type | Triple Start Threaded |
Polarization Code | N |
Panel Mount Feature Type | Jam Nut |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Flange | Jam Nut Flange |
Panel Mount Feature | With |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel |
Shell Size | 23 |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 200°F, -85 – 392°C |
Circular Connector MIL-DTL-38999 Receptacle 5 Position Socket Contact Flange Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a DTS24F2324320SNS25?
Additional datasheets, footprints and schematics for DTS24F2324320SNS25 are listed on our Part Details page. You can also find images and similar parts to DTS24F2324320SNS25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS24F2324320SNS25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS24F2324320SNS25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS24F2324320SNS25 fall under?
The DTS24F2324320SNS25 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS24F2324320SNS25 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS24F2324320SNS25 you can contact the distributor directly for product support, shipping queries etc.
Is the DTS24F2324320SNS25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS24F2324320SNS25 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS24F2324320SNS25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS24F2324320SNS25 often in real-time on the comparison pages.
What if I can't find stock of DTS24F2324320SNS25?
You can fill out our help required form which you can use to request a quote for DTS24F2324320SNS25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.