Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-7808, M2-V, Coolanol 25, SEA-AMS1424 Type I |
---|---|
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Number of Power Positions | 3 |
Factory Installed Backshell | No |
Number of Positions | 3 |
Keying | Keyway Polarization N |
Contact Quantity (Size 20) | 32 |
Contact Type | Pin |
Contact Layout Arrangement | 9 – 98 |
Assembly Length | 30.1mm, 1.185in |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Flange | Jam Nut |
Mating Retention | With |
Panel Mount Feature | With |
Panel Mount Feature Type | Jam Nut |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | F (19) |
Product Type | Connector |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Conn Threaded Coupling PIN 3 POS Solder Cup ST Flange Mount 3 Terminal Single Port | Avnet Asia |
Where can I find additional details, specifications and documents for a DTS21Y09-98PA?
Additional datasheets, footprints and schematics for DTS21Y09-98PA are listed on our Part Details page. You can also find images and similar parts to DTS21Y09-98PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21Y09-98PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y09-98PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21Y09-98PA fall under?
The DTS21Y09-98PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21Y09-98PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y09-98PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21Y09-98PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21Y09-98PA have stock available?
Authorised distributors including Chip One Stop and Avnet Asia have stock available or on a lead time for DTS21Y09-98PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21Y09-98PA often in real-time on the comparison pages.
What if I can't find stock of DTS21Y09-98PA?
You can fill out our help required form which you can use to request a quote for DTS21Y09-98PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.