Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$92.62
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$92.62
|
-
|
Buy Now |
Fluid Type | M2-V, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), Coolanol 25, SEA-AMS1424 Type I, MIL-PRF-7808 |
---|---|
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Factory Installed Backshell | No |
Number of Power Positions | 6 |
Number of Positions | 6 |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Keying | Keyway Polarization A |
Contact Layout Arrangement | 9 – 35 |
Contact Type | Pin |
Contact Quantity (Size 20) | 19 |
Assembly Length | 29.3mm, 1.154in |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Flange | Jam Nut |
Panel Mount Feature | With |
Mating Retention | With |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature Type | Jam Nut |
Connector Mounting Type | Panel |
Polarization Code | A |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Connector System | Wire-to-Panel |
Sealable | Yes |
Shell Size | D (15) |
Connector Style | Receptacle |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a DTS21Y09-35PB?
Additional datasheets, footprints and schematics for DTS21Y09-35PB are listed on our Part Details page. You can also find images and similar parts to DTS21Y09-35PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21Y09-35PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y09-35PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21Y09-35PB fall under?
The DTS21Y09-35PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21Y09-35PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y09-35PB you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21Y09-35PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21Y09-35PB have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS21Y09-35PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21Y09-35PB often in real-time on the comparison pages.
What if I can't find stock of DTS21Y09-35PB?
You can fill out our help required form which you can use to request a quote for DTS21Y09-35PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.