Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fluid Type | MIL-PRF-5606, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-7808, Coolanol 25 |
---|---|
Environmental Protection | Yes |
Insulation Material | Glass/Silicone |
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Feedthrough Type | No |
Peripheral Seal Material | Silicone |
Keying & Polarized Position Locations | A |
Number of Power Positions | 6 |
Number of Positions | 6 |
Keying | Keyway Polarization A |
Preloaded | Yes |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 5 |
Contact Layout Arrangement | 9 – 35 |
Contact Type | Pin |
Assembly Length | 28.1mm, 1.106in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Panel Mount Feature | With |
Mating Retention Type | Triple Start Threaded |
Flange | Solder Mount |
Polarization Code | A |
Mating Retention | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Solder Mount |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel |
Sealable | Yes |
Product Type | Connector |
Shell Size | B (11) |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Solder Mount Receptacle |
Connector Style | Receptacle |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 6 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DTS20Y09-35PN?
Additional datasheets, footprints and schematics for DTS20Y09-35PN are listed on our Part Details page. You can also find images and similar parts to DTS20Y09-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS20Y09-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20Y09-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS20Y09-35PN fall under?
The DTS20Y09-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS20Y09-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20Y09-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS20Y09-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS20Y09-35PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS20Y09-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS20Y09-35PN often in real-time on the comparison pages.
What if I can't find stock of DTS20Y09-35PN?
You can fill out our help required form which you can use to request a quote for DTS20Y09-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.