Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$193.72
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$193.72
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Entry Style | Rear Insertion |
Fluid Type | MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8), M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-23699 |
Environmental Protection Type | Elastomer Sealed |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum 6061-T6 |
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Plating Material | Cadmium, O.D. |
Number of Positions | 8 |
Factory Installed Backshell | No |
Number of Signal Positions | 4 |
Keying & Polarized Position Locations | N |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 43A |
Contact Layout Arrangement | 25 – 44420 |
Contact Type | Less Pin |
Contact Quantity (Size 20) | 4 |
Reverse Gender | No |
Assembly Length | 31.5mm, 1.24in |
Wire Size | 5.26 – 8.37mm², 10 – 8AWG |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Panel Mount Feature Type | Square Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Square Flange |
Circuit Application | Power & Signal |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 25 |
Shielded | Yes |
Shell Type | Square Flange Receptacle |
Connector Style | Receptacle |
Connector System | Cable-to-Panel |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Housing MIL-DTL-38999 Receptacle 8 Position Pin Contact Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a DTS20W25-44420AN?
Additional datasheets, footprints and schematics for DTS20W25-44420AN are listed on our Part Details page. You can also find images and similar parts to DTS20W25-44420AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS20W25-44420AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20W25-44420AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS20W25-44420AN fall under?
The DTS20W25-44420AN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS20W25-44420AN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20W25-44420AN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS20W25-44420AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS20W25-44420AN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS20W25-44420AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS20W25-44420AN often in real-time on the comparison pages.
What if I can't find stock of DTS20W25-44420AN?
You can fill out our help required form which you can use to request a quote for DTS20W25-44420AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.