Status: | Unknown |
---|---|
Series: | DTS Series |
RoHS: | Unknown |
Product Range | DTS Series |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 21-16 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Equivalent Military Specification | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
Approval Category | MIL-C-38999 Series III |
Circular Connector, Receptacle, 21-16, Panel | Newark Electronics |
SQUARE FLANGE RECEPT SZ 21 SKT | TTI Europe |
Conn MIL-C-38999 Circular SKT 16 POS Crimp ST Flange Mount 16 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a DTS20W21-16SN?
Additional datasheets, footprints and schematics for DTS20W21-16SN are listed on our Part Details page. You can also find images and similar parts to DTS20W21-16SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS20W21-16SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20W21-16SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS20W21-16SN fall under?
The DTS20W21-16SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS20W21-16SN when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20W21-16SN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS20W21-16SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS20W21-16SN have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Avnet America have stock available or on a lead time for DTS20W21-16SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS20W21-16SN often in real-time on the comparison pages.
What if I can't find stock of DTS20W21-16SN?
You can fill out our help required form which you can use to request a quote for DTS20W21-16SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.