Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fluid Type | MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, SEA-AMS1424 Type I, MIL-PRF-23699, Coolanol 25, MIL-DTL-83133 (JP-8) |
---|---|
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Shell Plating Material | Nickel |
Shell Material | Stainless Steel |
Environmental Protection | Yes |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Number of Power Positions | 16 |
Preloaded | Yes |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | B |
Keying | Keyway Polarization B |
Number of Positions | 16 |
Contact Layout Arrangement | 21 – 16 |
Contact Type | Pin |
Contact Quantity (Size 20) | 3 |
Assembly Length | 28.1mm, 1.106in |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Flange | Solder Mount |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Polarization Code | B |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Shell Type | Solder Mount Receptacle |
Shell Size | A (09) |
Product Type | Connector |
Shielded | Yes |
Sealable | Yes |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a DTS20N21-16PN?
Additional datasheets, footprints and schematics for DTS20N21-16PN are listed on our Part Details page. You can also find images and similar parts to DTS20N21-16PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS20N21-16PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20N21-16PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS20N21-16PN fall under?
The DTS20N21-16PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS20N21-16PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20N21-16PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS20N21-16PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS20N21-16PN have stock available?
There is no stock from authorised distributors for DTS20N21-16PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS20N21-16PN often in real-time on the comparison pages.
What if I can't find stock of DTS20N21-16PN?
You can fill out our help required form which you can use to request a quote for DTS20N21-16PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.