Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fluid Type | MIL-PRF-5606, MIL-PRF-7808, MIL-PRF-23699, Coolanol 25, M2-V, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5) |
---|---|
Peripheral Seal Material | Silicone |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
Shell Plating Material | Nickel |
Hermetically Sealed | Yes |
Feedthrough Type | No |
Insulation Material | Glass/Silicone |
Environmental Protection Type | Hermetically Sealed |
Number of Power Positions | 13 |
Number of Positions | 13 |
Preloaded | Yes |
Factory Installed Backshell | No |
Keying | Keyway Polarization C |
Keying & Polarized Position Locations | C |
Contact Type | Pin |
Contact Layout Arrangement | 11 – 35 |
Contact Quantity (Size 22D) | 6 |
Assembly Length | 1.106in, 28.1mm |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Flange | Solder Mount |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
Polarization Code | C |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Panel Mount Feature | With |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Product Type | Connector |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Size | A (09) |
Connector Style | Receptacle |
Sealable | Yes |
Shell Type | Solder Mount Receptacle |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Where can I find additional details, specifications and documents for a DTS20N11-35PN?
Additional datasheets, footprints and schematics for DTS20N11-35PN are listed on our Part Details page. You can also find images and similar parts to DTS20N11-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS20N11-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20N11-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS20N11-35PN fall under?
The DTS20N11-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS20N11-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20N11-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS20N11-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS20N11-35PN have stock available?
There is no stock from authorised distributors for DTS20N11-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS20N11-35PN often in real-time on the comparison pages.
What if I can't find stock of DTS20N11-35PN?
You can fill out our help required form which you can use to request a quote for DTS20N11-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.