DTS20F13-35PA Circular Connectors & Components by TE Connectivity

CIRCULAR SIZE 13 22WAY PIN

Status: Unknown
Series: DTS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$88.52

Distributor Stock
Logo for Newark
Newark
from US$88.52
No stock
Buy Now

Specifications

Product Range DTS Series
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 22Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 13-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class EMI
Equivalent Military Specification MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
Approval Category MIL-C-38999 Series III

Alternative Descriptions

Circular Connector, Receptacle, 13-35, Flange | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTS20F13-35PA?

Additional datasheets, footprints and schematics for DTS20F13-35PA are listed on our Part Details page. You can also find images and similar parts to DTS20F13-35PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTS20F13-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20F13-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTS20F13-35PA fall under?

The DTS20F13-35PA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.

Can I view similar or alternative parts?

You can view similar parts to DTS20F13-35PA when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20F13-35PA you can contact the distributor directly for product support, shipping queries etc.

Is the DTS20F13-35PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTS20F13-35PA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DTS20F13-35PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTS20F13-35PA often in real-time on the comparison pages.

What if I can't find stock of DTS20F13-35PA?

You can fill out our help required form which you can use to request a quote for DTS20F13-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay