DTO025C2R200JTE3 Resistors by Vishay Intertechnology

RES 2R2 5% 25W TO-252 THICK FILM

Status: Unknown
Series: DTO25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for RS
RS
from US$4.32
189
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.87
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style TO-252 (DPAK)
Resistance 2.2ohm
Product Range DTO25 Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 25W
Resistance Tolerance ± 5%
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard AEC-Q200

Alternative Descriptions

DTO25 Power Resistor 2R2 25W | RS
DTO25 2,2R 5% 25W TK150 | Rutronik
Dto 25 C 2U2 5% Tu50 E3 /Tube |Vishay DTO025C2R200JTE3 | Newark Electronics
SMD Chip Resistor, 2.2 Ohm, ± 5%, 25 W, Thick Film, Power | Avnet America
DTO25 Series Thick Film Pwr Resistor TO-252 Case 2.2Ohm +/-5% 25W +/-150ppm/degC | Vishay Dale DTO025C2R200JTE3 | RS Americas
SMD Chip Resistor, 2.2 Ohm, � 5%, 25 W, Thick Film, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTO025C2R200JTE3?

Additional datasheets, footprints and schematics for DTO025C2R200JTE3 are listed on our Part Details page. You can also find images and similar parts to DTO025C2R200JTE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTO025C2R200JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTO025C2R200JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTO025C2R200JTE3 fall under?

The DTO025C2R200JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to DTO025C2R200JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTO025C2R200JTE3 you can contact the distributor directly for product support, shipping queries etc.

Is the DTO025C2R200JTE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTO025C2R200JTE3 have stock available?

Authorised distributors including RS, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for DTO025C2R200JTE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTO025C2R200JTE3 often in real-time on the comparison pages.

What if I can't find stock of DTO025C2R200JTE3?

You can fill out our help required form which you can use to request a quote for DTO025C2R200JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay