DTMH04-2PB Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DTMH RECP ASM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Conrad
Conrad
from US$4.81
3
in stock
Buy Now
Logo for Boersig
Boersig
from US$1.50
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.87
-
Buy Now
Logo for TE Store
TE Store
from US$1.13
-
Buy Now

Specifications

Connector Code B
Body Material PA GF
Cable Exit Angle 180°
Color Black
Number of Rows 1
Number of Positions 2
Mating Pin Diameter .039in, 1mm
Contact Current Rating (Max) 7.5A
Height .638in, 16.21mm
Width 18.52mm, .729in
Length 1.62in, 41.15mm
Nominal Voltage Architecture 12V, 80V, 42V, 90V, 24V, 125V, 240V, 48V
Operating Voltage 250VDC
Centerline (Pitch) 4mm, .157in
Degree of Protection IP68
Terminal Position Assurance No
Polarized Yes
Mounting Feature Without
Connector Position Assurance Capable No
Serviceable Yes
Hybrid Connector No
Connector System Wire-to-Wire
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Sealable Yes
Connector Style Housing for male terminals
Operating Temperature Range -55 – 150°C, -67 – 302°F

Compatible Parts


Alternative Descriptions

Content: 1 pc(s) | Conrad
REC, 2P, BLK, N, HI TEMP, B | TTI Europe
REC, 2P, BLK, N, HI TEMP, B Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTMH04-2PB | Internal Number: DTMH04-2PB | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTMH04-2PB?

Additional datasheets, footprints and schematics for DTMH04-2PB are listed on our Part Details page. You can also find images and similar parts to DTMH04-2PB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTMH04-2PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTMH04-2PB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTMH04-2PB fall under?

The DTMH04-2PB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DTMH04-2PB when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTMH04-2PB you can contact the distributor directly for product support, shipping queries etc.

Is the DTMH04-2PB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTMH04-2PB have stock available?

Authorised distributors including Conrad, Boersig, TTI Europe and TE Store have stock available or on a lead time for DTMH04-2PB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTMH04-2PB often in real-time on the comparison pages.

What if I can't find stock of DTMH04-2PB?

You can fill out our help required form which you can use to request a quote for DTMH04-2PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay