Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | A |
---|---|
Color | Gray |
Number of Sections | 1 |
Number of Rows | 2 |
Number of Positions | 12 |
Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Interface Plating | Gold (Au) |
Width | 33.02mm, 1.3in |
Length | 2.4in, 60.96mm |
Nominal Voltage Architecture | 42V, 24V, 12V, 48V, 240V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VAC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP67 |
UL Flammability Rating | None |
PCB Mount Retention Type | Solder Tail |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Locking Interface | With |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Type | Box |
Packaging Quantity | 1 |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Shielded | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 110°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector, HEADER STRAIGHT GOLD PINS DEUTSCH DTM Series / DT Series | TE Connectivity DTM15-12PA-G003 | RS Americas |
Where can I find additional details, specifications and documents for a DTM15-12PA-G003?
Additional datasheets, footprints and schematics for DTM15-12PA-G003 are listed on our Part Details page. You can also find images and similar parts to DTM15-12PA-G003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM15-12PA-G003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM15-12PA-G003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM15-12PA-G003 fall under?
The DTM15-12PA-G003 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTM15-12PA-G003 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM15-12PA-G003 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM15-12PA-G003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM15-12PA-G003 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for DTM15-12PA-G003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM15-12PA-G003 often in real-time on the comparison pages.
What if I can't find stock of DTM15-12PA-G003?
You can fill out our help required form which you can use to request a quote for DTM15-12PA-G003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.