Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130591 |
Prices starting from US$9.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.01
|
22
in stock
|
Buy Now | |
RS Americas
from US$9.72
|
67
in stock
|
Buy Now | |
element14
from US$18.04
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$17.33
|
8
in stock
|
Buy Now | |
Future Electronics
from US$10.95
|
-
|
Buy Now | |
Boersig
from US$12.92
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Gray |
Number of Rows | 2 |
Number of Sections | 2 |
Number of Positions | 12 |
Interface Plating | Tin (Sn) |
Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Length | 1.3in, 33.02mm |
Width | 2.4in, 61mm |
Nominal Voltage Architecture | 48V, 12V, 24V, 42V, 240V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 12VDC, 250VAC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP68 |
UL Flammability Rating | None |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Quantity | 125 |
Packaging Type | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 167°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Automotive Receptacle, Straight Header, 12-Pos, 250 VDC, Grey, DTM Series | TE Connectivity DTM15-12PA | RS Americas |
AUTOMOTIVE CONN, 12POS, RCPT, 12VDC | element14 |
Automotive Conn, 12Pos, Rcpt, 12Vdc | Newark Electronics |
DTM RECEPTICLE ASSEMBLY 12 POS PCB MOUNT | Future Electronics |
Connector Wire to Board Receptacle 12 Position 4mm Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a DTM15-12PA?
Additional datasheets, footprints and schematics for DTM15-12PA are listed on our Part Details page. You can also find images and similar parts to DTM15-12PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM15-12PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM15-12PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM15-12PA fall under?
The DTM15-12PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTM15-12PA when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM15-12PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTM15-12PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM15-12PA have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for DTM15-12PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM15-12PA often in real-time on the comparison pages.
What if I can't find stock of DTM15-12PA?
You can fill out our help required form which you can use to request a quote for DTM15-12PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.