Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DTM1312PA12PBGR01 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A, B |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Sections | 2 |
Number of Positions | 24 |
Interface Plating | Gold (Au) |
Pin Diameter | 1mm, .039in |
Length | 101mm, 3.976in |
Width | 1.378in, 35mm |
Nominal Voltage Architecture | 24V, 42V, 240V, 12V, 48V |
Operating Voltage | 250VAC, 250VDC |
Voltage Rating (Max) | 12VDC, 250VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | None |
Degree of Protection | IP67 |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Packaging Type | Box |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a DTM1312PA12PBGR01?
Additional datasheets, footprints and schematics for DTM1312PA12PBGR01 are listed on our Part Details page. You can also find images and similar parts to DTM1312PA12PBGR01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM1312PA12PBGR01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM1312PA12PBGR01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM1312PA12PBGR01 fall under?
The DTM1312PA12PBGR01 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTM1312PA12PBGR01 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM1312PA12PBGR01 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM1312PA12PBGR01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM1312PA12PBGR01 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for DTM1312PA12PBGR01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM1312PA12PBGR01 often in real-time on the comparison pages.
What if I can't find stock of DTM1312PA12PBGR01?
You can fill out our help required form which you can use to request a quote for DTM1312PA12PBGR01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.