Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130584 |
Color | Gray |
---|---|
Connector Code | A |
Number of Rows | 2 |
Number of Sections | 1 |
Number of Positions | 12 |
Contact Current Rating (Max) | 7.5A |
Pin Diameter | .039in, 1mm |
Interface Plating | Tin (Sn) |
Width | 1.42in, 36.07mm |
Length | 2.4in, 60.96mm |
Nominal Voltage Architecture | 48V, 12V, 24V, 42V, 240V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VAC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | None |
Degree of Protection | IP67 |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 125 |
Packaging Type | Tray |
Hybrid Header | No |
Shielded | Yes |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 256°F, 90°C, 85°C, 75°C, 212°F, 176°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 248°F, 167°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDR, 12P, GRY, RA, SN/NI/CU, A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 12 | Deutsch Dtm Header | Part Number: DTM13-12PA | Internal Number: DTM13-12PA | Alias Number: ZPF000000000130584 | TE Connectivity | TE Store |
HDR, 12P, GRY, RA, SN/NI/CU, A | RS |
Automotive Receptacle, Right Angle Header, 12-Pos, Grey, DTM Series | TE Connectivity DTM13-12PA | RS Americas |
Where can I find additional details, specifications and documents for a DTM13-12PA?
Additional datasheets, footprints and schematics for DTM13-12PA are listed on our Part Details page. You can also find images and similar parts to DTM13-12PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM13-12PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM13-12PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM13-12PA fall under?
The DTM13-12PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTM13-12PA when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM13-12PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTM13-12PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM13-12PA have stock available?
Authorised distributors including TE Store, RS, RS Americas, TTI Europe and Boersig have stock available or on a lead time for DTM13-12PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM13-12PA often in real-time on the comparison pages.
What if I can't find stock of DTM13-12PA?
You can fill out our help required form which you can use to request a quote for DTM13-12PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.