Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8202607154,
4004200240, ZPF000000000130269 |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.45
|
No stock
|
Buy Now | |
TTI Europe
from US$2.34
|
1,899
in stock
|
Buy Now | |
Rapid Electronics
from US$3.77
|
549
in stock
|
Buy Now | |
Distrelec
from US$3.81
|
549
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
321
in stock
|
Buy Now | |
RS
from US$3.12
|
246
in stock
|
Buy Now | |
element14
from US$3.61
|
179
in stock
|
Buy Now | |
Farnell
from US$2.60
|
179
in stock
|
Buy Now | |
Boersig
from US$2.00
|
23
in stock
|
Buy Now | |
Conrad
from US$5.88
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
-
|
Buy Now | |
RS Americas
from US$4.41
|
-
|
Buy Now | |
TE Store
from US$1.59
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Length | 1.185in, 30.1mm |
Width | .6in, 15.24mm |
Height | 17.65mm, .695in |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DTM RECP ASM | TTI Europe |
Automotive Conn 4 WAY DTM PLUG W/ EXTENDED CAP | Rapid Electronics |
TE Connectivity PLG 4P GRY N XCAP Automotive Connectors 4 WAY DTM PLUG W/ EXTENDED CAP | Distrelec |
Connector: wire-wire | Transfer Multisort Elektronik |
DTM, J-1939/15, Plug, 4 way | RS |
AUTOMOTIVE HOUSING, PLUG, 4POS, 7.5A | element14 |
Content: 1 pc(s) | Conrad |
Connector Sealed Housing Receptacle 4Position 4.19mm Crimp Straight Cable Mount box | Avnet Abacus |
Automotive Housing, Plug, 4Pos, 7.5A | Newark Electronics |
DTM Series 4 Position Dual Row Female Socket Free Hanging Plug Connector | Future Electronics |
Connector Plug, Housing for Female Terminals, Contacts 4, Gray, DTM Series | TE Connectivity DTM06-4S-E007 | RS Americas |
PLG, 4P, GRY, N, XCAP Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-4S-E007 | Internal Number: DTM06-4S-E007 | Alias Number: 4004200240 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTM06-4S-E007?
Additional datasheets, footprints and schematics for DTM06-4S-E007 are listed on our Part Details page. You can also find images and similar parts to DTM06-4S-E007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-4S-E007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-4S-E007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-4S-E007 fall under?
The DTM06-4S-E007 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-4S-E007 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-4S-E007 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-4S-E007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-4S-E007 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and RS have stock available or on a lead time for DTM06-4S-E007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-4S-E007 often in real-time on the comparison pages.
What if I can't find stock of DTM06-4S-E007?
You can fill out our help required form which you can use to request a quote for DTM06-4S-E007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.