Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8202612555,
DTM06-3S-L, 8202609699, ZPF000000000130202, DTM06-3S-LS |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
1,928
in stock
|
Buy Now | |
TE Store
from US$0.88
|
9,948
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
9,470
in stock
|
Buy Now | |
Boersig
from US$0.94
|
6,513
in stock
|
Buy Now | |
TTI Europe
from US$1.25
|
4,112
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
2,214
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
752
in stock
|
Buy Now | |
element14
from US$1.97
|
583
in stock
|
Buy Now | |
Farnell
from US$1.58
|
583
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
264
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
176
in stock
|
Buy Now | |
Conrad
from US$2.20
|
70
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Pin Diameter | 1mm, .039in |
Contact Current Rating (Max) | 7.5A |
Height | 14mm, .551in |
Width | 16.26mm, .64in |
Length | 1.085in, 27.56mm |
Nominal Voltage Architecture | 42V, 24V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 3P, GRY, N Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-3S | Internal Number: DTM06-3S | Alias Number: 8202609699 | TE Connectivity | TE Store |
DTM Series 3 Position Single Row Female Socket Free Hanging Plug Connector | Future Electronics |
Automotive Hybrid Receptacle Housing for Female Terms, 3-Pos, Grey, DTM Series | TE Connectivity DTM06-3S | RS Americas |
PLG, 3P, GRY, N | RS |
Automotive Housing, Plug, 3Pos, 7.5A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A | element14 |
DEUTSCH - TE Connectivity Housing, Plug, 1 Rows, 3 Poles, Grey | Distrelec |
Automotive Connectors DTM 3 Way Plug | Rapid Electronics |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DTM Plug Housing 3 Position for #20 Contact Size Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTM06-3S?
Additional datasheets, footprints and schematics for DTM06-3S are listed on our Part Details page. You can also find images and similar parts to DTM06-3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-3S fall under?
The DTM06-3S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-3S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-3S you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-3S have stock available?
Authorised distributors including TE Store, Future Electronics, Boersig, TTI Europe and RS Americas have stock available or on a lead time for DTM06-3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-3S often in real-time on the comparison pages.
What if I can't find stock of DTM06-3S?
You can fill out our help required form which you can use to request a quote for DTM06-3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.