Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM06-2S-P006-LS,
DTM06-2S-P006-L, ZPF000000000130146 |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.95
|
8
in stock
|
Buy Now | |
Future Electronics
from US$3.60
|
1,473
in stock
|
Buy Now | |
RS Americas
from US$2.79
|
978
in stock
|
Buy Now | |
TTI Europe
from US$2.85
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$4.89
|
76
in stock
|
Buy Now | |
element14
from US$5.17
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Boersig
from US$2.92
|
-
|
Buy Now | |
TE Store
from US$2.20
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PA GF |
Color | Gray |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Pin Diameter | 1mm, .039in |
Contact Current Rating (Max) | 7.5A |
Height | .508in, 12.9mm |
Length | 1.145in, 29.08mm |
Width | .569in, 14.45mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLG, 2P, GRY, 120 OHM RESISTOR, A | Future Electronics |
Plug, Housing for Female Terminals, Contacts 2, Gray, PA GF, DTM Series | TE Connectivity DTM06-2S-P006 | RS Americas |
PLG, 2P, GRY, 120 OHM RESISTOR | TTI Europe |
Automotive Housing, Plug, 2Pos, 7.5A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A | element14 |
Conn Sealed Housing Plug 2 POS 4.19mm ST Cable Mount Box | Avnet Abacus |
PLG, 2P, GRY, 120 OHM RESISTOR, AU, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Component-to-Wire Number of Positions: 2 Housing for Female Terminals 1.02 mm .04" Component-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-2S-P006 | Internal Number: DTM06-2S-P006 | Alias Number: DTM06-2S-P006-L | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTM06-2S-P006?
Additional datasheets, footprints and schematics for DTM06-2S-P006 are listed on our Part Details page. You can also find images and similar parts to DTM06-2S-P006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-2S-P006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-2S-P006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-2S-P006 fall under?
The DTM06-2S-P006 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-2S-P006 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-2S-P006 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-2S-P006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-2S-P006 have stock available?
Authorised distributors including Future Electronics, RS Americas, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for DTM06-2S-P006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-2S-P006 often in real-time on the comparison pages.
What if I can't find stock of DTM06-2S-P006?
You can fill out our help required form which you can use to request a quote for DTM06-2S-P006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.