Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130581 |
Connector Code | C |
---|---|
Body Material | PA GF |
Color | Green |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Pin Diameter | 1mm, .039in |
Contact Current Rating (Max) | 7.5A |
Height | .6in, 15.24mm |
Length | 30.1mm, 1.185in |
Width | 1.575in, 40.01mm |
Nominal Voltage Architecture | 48V, 90V, 80V, 42V, 240V, 125V, 24V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 12P, GRN, N, XCAP, C Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-12SC-E007 | Internal Number: DTM06-12SC-E007 | Alias Number: ZPF000000000130581 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Plug, Housing for Female Terminals, Contacts 12, Green, PA GF, DTM Series | TE Connectivity DTM06-12SC-E007 | RS Americas |
Where can I find additional details, specifications and documents for a DTM06-12SC-E007?
Additional datasheets, footprints and schematics for DTM06-12SC-E007 are listed on our Part Details page. You can also find images and similar parts to DTM06-12SC-E007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-12SC-E007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-12SC-E007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-12SC-E007 fall under?
The DTM06-12SC-E007 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-12SC-E007 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-12SC-E007 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-12SC-E007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-12SC-E007 have stock available?
Authorised distributors including TE Store, Conrad, RS Americas and Boersig have stock available or on a lead time for DTM06-12SC-E007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-12SC-E007 often in real-time on the comparison pages.
What if I can't find stock of DTM06-12SC-E007?
You can fill out our help required form which you can use to request a quote for DTM06-12SC-E007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.