Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM06-12SB-AS,
DTM06-12SB-E, ZPF000000000130578 |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
17
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
18,435
in stock
|
Buy Now | |
Boersig
from US$1.33
|
7,442
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
3,781
in stock
|
Buy Now | |
element14
from US$2.67
|
2,794
in stock
|
Buy Now | |
Farnell
from US$2.14
|
2,794
in stock
|
Buy Now | |
TE Store
from US$1.18
|
2,527
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
2,380
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
1,055
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
501
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
425
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Connector Code | B |
Color | Black |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Pin Diameter | 1mm, .039in |
Contact Current Rating (Max) | 7.5A |
Height | .6in, 15.24mm |
Length | 30.1mm, 1.185in |
Width | 1.575in, 40.01mm |
Nominal Voltage Architecture | 48V, 90V, 80V, 42V, 240V, 125V, 24V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DTM Series 12 Position Dual Row Female Socket Free Hanging Plug Connector | Future Electronics |
Automotive Conn Housing, Plug, 12Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 12POS | element14 |
PLG, 12P, BLK, N, B Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-12SB | Internal Number: DTM06-12SB | Alias Number: DTM06-12SB-AS | TE Connectivity | TE Store |
DTM Series 12 Way Plug Connector withCrimp Termination | TE Connectivity DTM06-12SB | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Housing PLG 12P BLK N B | Distrelec |
DTM 12 way plug with B keying | RS |
DTM Series Plug 12 Contacts 20 Size 4.2mm Pitch Black Polyamide | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTM06-12SB?
Additional datasheets, footprints and schematics for DTM06-12SB are listed on our Part Details page. You can also find images and similar parts to DTM06-12SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-12SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-12SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-12SB fall under?
The DTM06-12SB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-12SB when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-12SB you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-12SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-12SB have stock available?
Authorised distributors including Future Electronics, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTM06-12SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-12SB often in real-time on the comparison pages.
What if I can't find stock of DTM06-12SB?
You can fill out our help required form which you can use to request a quote for DTM06-12SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.