Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130577 |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.75
|
203
in stock
|
Buy Now | |
Future Electronics
from US$1.54
|
1,380
in stock
|
Buy Now | |
element14
from US$4.77
|
576
in stock
|
Buy Now | |
Farnell
from US$3.59
|
576
in stock
|
Buy Now | |
TTI Europe
from US$1.57
|
62
in stock
|
Buy Now | |
Conrad
from US$6.37
|
5
in stock
|
Buy Now | |
RS Americas
from US$4.56
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
-
|
Buy Now | |
Boersig
from US$2.26
|
-
|
Buy Now | |
Distrelec
from US$4.31
|
-
|
Buy Now | |
TE Store
from US$1.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 12 |
Contact Current Rating (Max) | 7.5A |
Mating Pin Diameter | .039in, 1mm |
Width | 40.01mm, 1.575in |
Height | .6in, 15.24mm |
Length | 30.1mm, 1.185in |
Nominal Voltage Architecture | 48V, 12V, 80V, 240V, 125V, 90V, 24V, 42V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DTM Series 12 Position Dual Row Female Socket Free Hanging Plug Connector | Future Electronics |
AUTOMOTIVE HOUSING, PLUG, 12POS, 7.5A | element14 |
DTM 12 way plug A keying & boot adaptor | RS |
Content: 1 pc(s) | Conrad |
Connector Plug, Housing for Female Terminals, Contacts 12, Gray, DTM Series | TE Connectivity DTM06-12SA-E007 | RS Americas |
Automotive Housing, Plug, 12Pos, 7.5A | Newark Electronics |
DEUTSCH - TE Connectivity Housing PLG 12P GRY N XCAP A | Distrelec |
PLG, 12P, GRY, N, XCAP, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-12SA-E007 | Internal Number: DTM06-12SA-E007 | Alias Number: ZPF000000000130577 | TE Connectivity | TE Store |
Automotive Connector Housing, DTM, Plug, 12 Ways, AMP DTM Series Size 20 Socket Contacts | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTM06-12SA-E007?
Additional datasheets, footprints and schematics for DTM06-12SA-E007 are listed on our Part Details page. You can also find images and similar parts to DTM06-12SA-E007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-12SA-E007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-12SA-E007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-12SA-E007 fall under?
The DTM06-12SA-E007 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-12SA-E007 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-12SA-E007 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-12SA-E007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-12SA-E007 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for DTM06-12SA-E007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-12SA-E007 often in real-time on the comparison pages.
What if I can't find stock of DTM06-12SA-E007?
You can fill out our help required form which you can use to request a quote for DTM06-12SA-E007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.