Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130405 |
Body Material | PA GF |
---|---|
Connector Code | D |
Color | Brown |
Cable Exit Angle | 180° |
Number of Positions | 8 |
Number of Rows | 2 |
Contact Current Rating (Max) | 7.5A |
Mating Pin Diameter | 1mm, .039in |
Width | 1.245in, 31.62mm |
Height | 15.24mm, .6in |
Length | 30.1mm, 1.185in |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 8P, BRN, N, D Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-08SD | Internal Number: DTM06-08SD | Alias Number: ZPF000000000130405 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Where can I find additional details, specifications and documents for a DTM06-08SD?
Additional datasheets, footprints and schematics for DTM06-08SD are listed on our Part Details page. You can also find images and similar parts to DTM06-08SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-08SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-08SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-08SD fall under?
The DTM06-08SD is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-08SD when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-08SD you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-08SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-08SD have stock available?
Authorised distributors including TE Store, Conrad and Boersig have stock available or on a lead time for DTM06-08SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-08SD often in real-time on the comparison pages.
What if I can't find stock of DTM06-08SD?
You can fill out our help required form which you can use to request a quote for DTM06-08SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.