DTM06-08SC Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DTM PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000130404
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for TE Store
TE Store
from US$1.25
171
in stock
Buy Now
Logo for Conrad
Conrad
from US$4.56
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.47
-
Buy Now
Logo for Boersig
Boersig
from US$1.74
-
Buy Now

Specifications

Body Material PA GF
Connector Code C
Color Green
Cable Exit Angle 180°
Number of Positions 8
Number of Rows 2
Contact Current Rating (Max) 7.5A
Mating Pin Diameter .039in, 1mm
Length 1.185in
Height 1.244in
Width .6in
Nominal Voltage Architecture 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V
Operating Voltage 250VDC
Centerline (Pitch) .157in, 4mm
UL Flammability Rating 20mm Flame Test per Standard UL-94
Degree of Protection IP68
Mounting Feature Without
Terminal Position Assurance No
Polarized Yes
Connector Position Assurance Capable No
Serviceable Yes
Packaging Method Box
Sealable Yes
Connector System Wire-to-Wire
Strain Relief Add By Accessory
Connector Style Housing for female terminals
Hybrid Connector No
Primary Locking Feature Integrated in Housing
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

PLG, 8P, GRN, N, C Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-08SC | Internal Number: DTM06-08SC | Alias Number: ZPF000000000130404 | TE Connectivity | TE Store
Content: 1 pc(s) | Conrad
Plug, Housing for Female Terminals, Contacts 8, Green, PA GF, DTM Series | TE Connectivity DTM06-08SC | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTM06-08SC?

Additional datasheets, footprints and schematics for DTM06-08SC are listed on our Part Details page. You can also find images and similar parts to DTM06-08SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTM06-08SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-08SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTM06-08SC fall under?

The DTM06-08SC is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DTM06-08SC when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-08SC you can contact the distributor directly for product support, shipping queries etc.

Is the DTM06-08SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTM06-08SC have stock available?

Authorised distributors including TE Store, Conrad, RS Americas and Boersig have stock available or on a lead time for DTM06-08SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTM06-08SC often in real-time on the comparison pages.

What if I can't find stock of DTM06-08SC?

You can fill out our help required form which you can use to request a quote for DTM06-08SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay