Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130337 |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Pin Diameter | 1mm, .039in |
Contact Current Rating (Max) | 7.5A |
Width | 19.2mm, .756in |
Length | 1.72in, 43.69mm |
Height | .937in, 23.8mm |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 6P, BLK, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM04-6P-E004 | Internal Number: DTM04-6P-E004 | Alias Number: ZPF000000000130337 | TE Connectivity | TE Store |
Receptacle, Housing for Male Terminals, Contacts 6, Black, PA GF, DTM Series | TE Connectivity DTM04-6P-E004 | RS Americas |
Conn Sealed Housing Receptacle 6 POS 4.19mm ST Cable Mount Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTM04-6P-E004?
Additional datasheets, footprints and schematics for DTM04-6P-E004 are listed on our Part Details page. You can also find images and similar parts to DTM04-6P-E004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-6P-E004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-6P-E004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-6P-E004 fall under?
The DTM04-6P-E004 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-6P-E004 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-6P-E004 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-6P-E004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-6P-E004 have stock available?
Authorised distributors including TE Store, RS Americas, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for DTM04-6P-E004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-6P-E004 often in real-time on the comparison pages.
What if I can't find stock of DTM04-6P-E004?
You can fill out our help required form which you can use to request a quote for DTM04-6P-E004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.