Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130138 |
Prices starting from US$9.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.61
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$15.34
|
543
in stock
|
Buy Now | |
element14
from US$13.78
|
188
in stock
|
Buy Now | |
Farnell
from US$14.24
|
188
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$17.24
|
-
|
Buy Now | |
Boersig
from US$9.32
|
-
|
Buy Now | |
TTI Europe
from US$12.89
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Length | 2in, 50.8mm |
Height | 37.41mm, 1.473in |
Width | .651in, 16.54mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Automotive Housing, Rcpt, 2Pos, 7.5A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A | element14 |
REC, 2P, BLK, Y-SPLITTER, AB, B | RS |
Automotive Connector Housing, DTM, Receptacle, 2 Ways, AMP DTM Series Size 20 Pin Contacts | Avnet Abacus |
Housing for Male Terminal, Wire to Panel, 2 Pos, 4.19mm Centerline, DTM Series | TE Connectivity DTM04-2P-P007 | RS Americas |
Where can I find additional details, specifications and documents for a DTM04-2P-P007?
Additional datasheets, footprints and schematics for DTM04-2P-P007 are listed on our Part Details page. You can also find images and similar parts to DTM04-2P-P007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-2P-P007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-2P-P007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-2P-P007 fall under?
The DTM04-2P-P007 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-2P-P007 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-2P-P007 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-2P-P007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-2P-P007 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for DTM04-2P-P007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-2P-P007 often in real-time on the comparison pages.
What if I can't find stock of DTM04-2P-P007?
You can fill out our help required form which you can use to request a quote for DTM04-2P-P007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.