DTM04-2P-E007 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DTM RECP ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000130135
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$2.45
2,072
in stock
Buy Now
Logo for Boersig
Boersig
from US$1.65
-
Buy Now
Logo for TE Store
TE Store
from US$1.32
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Color Gray
Body Material PA GF
Cable Exit Angle 180°
Number of Rows 1
Number of Positions 2
Mating Pin Diameter .039in, 1mm
Contact Current Rating (Max) 7.5A
Height .638in, 16.21mm
Width .638in, 16.21mm
Length 41.15mm, 1.62in
Nominal Voltage Architecture 125V, 240V, 80V, 90V, 42V, 24V, 48V, 12V
Operating Voltage 250VDC
Centerline (Pitch) .157in, 4mm
UL Flammability Rating 20mm Flame Test per Standard UL-94
Degree of Protection IP68
Terminal Position Assurance No
Mounting Feature Without
Polarized Yes
Serviceable Yes
Connector Position Assurance Capable No
Primary Locking Feature Integrated in Housing
Sealable Yes
Hybrid Connector No
Strain Relief Add By Accessory
Connector Style Housing for male terminals
Connector System Wire-to-Wire
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

REC, 2P, GRY, N, XCAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM04-2P-E007 | Internal Number: DTM04-2P-E007 | Alias Number: ZPF000000000130135 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTM04-2P-E007?

Additional datasheets, footprints and schematics for DTM04-2P-E007 are listed on our Part Details page. You can also find images and similar parts to DTM04-2P-E007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTM04-2P-E007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-2P-E007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTM04-2P-E007 fall under?

The DTM04-2P-E007 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DTM04-2P-E007 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-2P-E007 you can contact the distributor directly for product support, shipping queries etc.

Is the DTM04-2P-E007 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTM04-2P-E007 have stock available?

Authorised distributors including TTI Europe, Boersig, TE Store and Avnet America have stock available or on a lead time for DTM04-2P-E007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTM04-2P-E007 often in real-time on the comparison pages.

What if I can't find stock of DTM04-2P-E007?

You can fill out our help required form which you can use to request a quote for DTM04-2P-E007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay